multicomp PRO Emergency Stop Switch, Dpst-No/nc, 125V; Contact Configuration Multicomp Pro MCADA16E6-R22-C10R

Description
EMERGENCY STOP SWITCH, DPST-NO/NC, 125V; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Turn to Release; Switch Terminals:Quick Connect, Solder; Contact Current Max:8A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-;RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SWITCH, DPST-NO/NC, 125V; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Turn to Release; Switch Terminals:Quick Connect, Solder; Contact Current Max:8A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Switch, Dpst-No/nc, 125V; Contact Configuration Multicomp Pro - 74X9877 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Switch, Dpst-No/nc, 125V; Contact Configuration Multicomp Pro
74X9877
Emergency Stop Switch, Dpst-No/nc, 125V; Contact Configuration Multicomp Pro 74X9877
EMERGENCY STOP SWITCH, DPST-NO/NC, 125V; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Turn to Release; Switch Terminals:Quick Connect, Solder; Contact Current Max:8A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-;RoHS Compliant: Yes

EMERGENCY STOP SWITCH, DPST-NO/NC, 125V; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Turn to Release; Switch Terminals:Quick Connect, Solder; Contact Current Max:8A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 74X9877
Product Name Emergency Stop Switch, Dpst-No/nc, 125V; Contact Configuration Multicomp Pro
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
Type 7&9 Selector Switch 800H PB - 800H-JP11KB7AAXX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details