multicomp PRO Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Multicomp Pro MCADA16E6-R11-B1KR

Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Quick Connect, Solder; Contact Current Max:8A; Contact Voltage AC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Quick Connect, Solder; Contact Current Max:8A; Contact Voltage AC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Multicomp Pro - 12N2292 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Multicomp Pro
12N2292
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Multicomp Pro 12N2292
SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Quick Connect, Solder; Contact Current Max:8A; Contact Voltage AC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:SPDT-1NO, SPDT-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Quick Connect, Solder; Contact Current Max:8A; Contact Voltage AC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 12N2292
Product Name Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Multicomp Pro
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products