multicomp PRO Piezo Transducer, Audio, 3Vp-P, Pcb Pins; Transducer Function Multicomp Pro MCABT-401-RC

Description
PIEZO TRANSDUCER, AUDIO, 3VP-P, PCB PINS; Transducer Function:Sounder; Tones:-; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Current Max:1mA; Sound Level SPL:80dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; RoHS Compliant: Yes
Datasheet
Description
PIEZO TRANSDUCER, AUDIO, 3VP-P, PCB PINS; Transducer Function:Sounder; Tones:-; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Current Max:1mA; Sound Level SPL:80dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Transducer, Audio, 3Vp-P, Pcb Pins; Transducer Function Multicomp Pro - 18X4920 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Transducer, Audio, 3Vp-P, Pcb Pins; Transducer Function Multicomp Pro
18X4920
Piezo Transducer, Audio, 3Vp-P, Pcb Pins; Transducer Function Multicomp Pro 18X4920
PIEZO TRANSDUCER, AUDIO, 3VP-P, PCB PINS; Transducer Function:Sounder; Tones:-; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Current Max:1mA; Sound Level SPL:80dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; RoHS Compliant: Yes

PIEZO TRANSDUCER, AUDIO, 3VP-P, PCB PINS; Transducer Function:Sounder; Tones:-; Supply Voltage Min:1V; Supply Voltage Max:30V; Operating Current Max:1mA; Sound Level SPL:80dBA; Sound Level Distance:10cm; Resonant Frequency:4kHz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 18X4920
Product Name Piezo Transducer, Audio, 3Vp-P, Pcb Pins; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details