multicomp PRO Blower, Bearing, 22Cu.ft/min, 240Vac; Blower Type Multicomp MCAB2123-HBT.GN

Description
BLOWER, BEARING, 22CU.FT/MIN, 240VAC; Blower Type:Flatpak; Supply Voltage:240VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:37mm; Air Flow - CFM:22CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes
Description
BLOWER, BEARING, 22CU.FT/MIN, 240VAC; Blower Type:Flatpak; Supply Voltage:240VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:37mm; Air Flow - CFM:22CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Blower, Bearing, 22Cu.ft/min, 240Vac; Blower Type Multicomp - 12N2287 - Newark, An Avnet Company
Chicago, IL, United States
Blower, Bearing, 22Cu.ft/min, 240Vac; Blower Type Multicomp
12N2287
Blower, Bearing, 22Cu.ft/min, 240Vac; Blower Type Multicomp 12N2287
BLOWER, BEARING, 22CU.FT/MIN, 240VAC; Blower Type:Flatpak; Supply Voltage:240VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:37mm; Air Flow - CFM:22CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

BLOWER, BEARING, 22CU.FT/MIN, 240VAC; Blower Type:Flatpak; Supply Voltage:240VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:37mm; Air Flow - CFM:22CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 12N2287
Product Name Blower, Bearing, 22Cu.ft/min, 240Vac; Blower Type Multicomp
Air Flow Rate 22 SCFM (37.39 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
Extractor Fans - 7335356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 11.8 inch (300 mm)
Air Flow Rate 194 to 353 SCFM (330 to 600 m³/hr)
View Details
Fiberglass Radial Centrifugal Blowers - Series 42 & 43 - Hartzell Air Movement
Specs
Fan / Blower Diameter 16.0 to 33.0 inch (406 to 838 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details