multicomp PRO Emergency Stop Sw, Spst, 120V, Screw; Contact Configuration Multicomp Pro MCA20L-V4E11Q6R

Description
EMERGENCY STOP SW, SPST, 120V, SCREW; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SW, SPST, 120V, SCREW; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Sw, Spst, 120V, Screw; Contact Configuration Multicomp Pro - 17AC5471 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Sw, Spst, 120V, Screw; Contact Configuration Multicomp Pro
17AC5471
Emergency Stop Sw, Spst, 120V, Screw; Contact Configuration Multicomp Pro 17AC5471
EMERGENCY STOP SW, SPST, 120V, SCREW; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

EMERGENCY STOP SW, SPST, 120V, SCREW; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 17AC5471
Product Name Emergency Stop Sw, Spst, 120V, Screw; Contact Configuration Multicomp Pro
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Switch - 800H-FPXQN25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire / Pushbutton Combination
Maximum AC Voltage Rating 250 volts
Maximum DC Voltage Rating 250 volts
View Details
Emergency-Stop button - Spring element EFR - EFR.1 - 101031749 - Schmersal Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details