multicomp PRO Emergency Stop Sw, Spst-No, 120V, Screw; Contact Configuration Multicomp Pro MCA20L-V4E10Q5R

Description
EMERGENCY STOP SW, SPST-NO, 120V, SCREW; Contact Configuration:SPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes
Datasheet
Description
EMERGENCY STOP SW, SPST-NO, 120V, SCREW; Contact Configuration:SPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop Sw, Spst-No, 120V, Screw; Contact Configuration Multicomp Pro - 17AC5466 - Newark, An Avnet Company
Chicago, IL, United States
Emergency Stop Sw, Spst-No, 120V, Screw; Contact Configuration Multicomp Pro
17AC5466
Emergency Stop Sw, Spst-No, 120V, Screw; Contact Configuration Multicomp Pro 17AC5466
EMERGENCY STOP SW, SPST-NO, 120V, SCREW; Contact Configuration:SPST-N O; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

EMERGENCY STOP SW, SPST-NO, 120V, SCREW; Contact Configuration:SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 17AC5466
Product Name Emergency Stop Sw, Spst-No, 120V, Screw; Contact Configuration Multicomp Pro
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pull-wire emergency stop switches - ZQ 901 - ZQ901-04 - 137001780 - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
30 mm Trigger Action E-Stop 800T PB - 800T-TFXLET6A4 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Low Profile Emergency Stop Switch - FF0116BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers