multicomp PRO Ceramic Capacitor 100Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro MCA0805C101JCT

Description
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, 0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, 0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro - 37K9177 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro
37K9177
Ceramic Capacitor 100Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro 37K9177
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, 0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, 5%, 0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro - 03AC2841 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
03AC2841
Cap, 100Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro 03AC2841
CAP, 100PF, 100V, 5%, C0G, 0805, REEL; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Operating RoHS Compliant: Yes

CAP, 100PF, 100V, 5%, C0G, 0805, REEL; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:MCA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 37K9177 03AC2841
Product Name Ceramic Capacitor 100Pf 100V, C0G, 5%, 0805; Capacitance Multicomp Pro Cap, 100Pf, 100V, 5%, C0G, 0805, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers