multicomp PRO Switch, Spdt, On-On, V-Bracket; Switch Operation Multicomp Pro MC8MSLP1B06VS2QES

Description
SWITCH, SPDT, ON-ON, V-BRACKET; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, ON-ON, V-BRACKET; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, On-On, V-Bracket; Switch Operation Multicomp Pro - 61T7683 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, On-On, V-Bracket; Switch Operation Multicomp Pro
61T7683
Switch, Spdt, On-On, V-Bracket; Switch Operation Multicomp Pro 61T7683
SWITCH, SPDT, ON-ON, V-BRACKET; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPDT, ON-ON, V-BRACKET; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T7683
Product Name Switch, Spdt, On-On, V-Bracket; Switch Operation Multicomp Pro
Switch Function On-On
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PC Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM1LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3011D05JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details