multicomp PRO Switch, Spdt, On-On, Vert R/a; Switch Operation Multicomp Pro MC8MSLP1B06M7QES

Description
SWITCH, SPDT, ON-ON, VERT R/A; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, ON-ON, VERT R/A; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, On-On, Vert R/a; Switch Operation Multicomp Pro - 61T7682 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, On-On, Vert R/a; Switch Operation Multicomp Pro
61T7682
Switch, Spdt, On-On, Vert R/a; Switch Operation Multicomp Pro 61T7682
SWITCH, SPDT, ON-ON, VERT R/A; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

SWITCH, SPDT, ON-ON, VERT R/A; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T7682
Product Name Switch, Spdt, On-On, Vert R/a; Switch Operation Multicomp Pro
Switch Function On-On
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PC Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3006JD - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 359184 - Radwell International
Allen-Bradley / Rockwell Automation
View Details