multicomp PRO Switch, Spdt, On-On, Pcb; Switch Operation Multicomp Pro MC8MSLP1B06M2QES

Description
SWITCH, SPDT, ON-ON, PCB; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, ON-ON, PCB; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, On-On, Pcb; Switch Operation Multicomp Pro - 61T7680 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, On-On, Pcb; Switch Operation Multicomp Pro
61T7680
Switch, Spdt, On-On, Pcb; Switch Operation Multicomp Pro 61T7680
SWITCH, SPDT, ON-ON, PCB; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

SWITCH, SPDT, ON-ON, PCB; Switch Operation:On-On; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T7680
Product Name Switch, Spdt, On-On, Pcb; Switch Operation Multicomp Pro
Switch Function On-On
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PC Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 912207 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Kit, switch, push button - K8590241A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details