SWITCH, SPST, OFF-MOM, VERT R/A; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 61T7687 |
| Product Name | Switch, Spst, Off-Mom, Vert R/a; Switch Operation Multicomp Pro |
| Switch Function | Off-(On) |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | PC Pin |
| Features | RoHS |