multicomp PRO Switch, Spst, Off-Mom, R/a; Switch Operation Multicomp Pro MC8MS9P1B06M6RES

Description
SWITCH, SPST, OFF-MOM, R/A; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST, OFF-MOM, R/A; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, Off-Mom, R/a; Switch Operation Multicomp Pro - 61T7686 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, Off-Mom, R/a; Switch Operation Multicomp Pro
61T7686
Switch, Spst, Off-Mom, R/a; Switch Operation Multicomp Pro 61T7686
SWITCH, SPST, OFF-MOM, R/A; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPST, OFF-MOM, R/A; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T7686
Product Name Switch, Spst, Off-Mom, R/a; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type PC Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213764-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Push Button Switches - 2835266 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism 1 CO
Terminal Type Straight PC Pins; PCB Pin
View Details
2 suppliers
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details