multicomp PRO Switch, Spdt, On-Mom, Vert R/a; Switch Operation Multicomp Pro MC8MS8P1B06M7QES

Description
SWITCH, SPDT, ON-MOM, VERT R/A; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, ON-MOM, VERT R/A; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, On-Mom, Vert R/a; Switch Operation Multicomp Pro - 61T7684 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, On-Mom, Vert R/a; Switch Operation Multicomp Pro
61T7684
Switch, Spdt, On-Mom, Vert R/a; Switch Operation Multicomp Pro 61T7684
SWITCH, SPDT, ON-MOM, VERT R/A; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPDT, ON-MOM, VERT R/A; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:3A; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T7684
Product Name Switch, Spdt, On-Mom, Vert R/a; Switch Operation Multicomp Pro
Switch Function On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PC Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 928748 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Push Button Switches - 1-2532789-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton; Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details