multicomp PRO Switch, Dpst, Off-Mom, Pcb; Switch Operation Multicomp Pro MC8MD9P1B10M2RES

Description
SWITCH, DPST, OFF-MOM, PCB; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, DPST, OFF-MOM, PCB; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dpst, Off-Mom, Pcb; Switch Operation Multicomp Pro - 61T7678 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpst, Off-Mom, Pcb; Switch Operation Multicomp Pro
61T7678
Switch, Dpst, Off-Mom, Pcb; Switch Operation Multicomp Pro 61T7678
SWITCH, DPST, OFF-MOM, PCB; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, DPST, OFF-MOM, PCB; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T7678
Product Name Switch, Dpst, Off-Mom, Pcb; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Double Pole, Single Throw (DPST); DPST
Terminal Type PC Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 24158643 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details