multicomp PRO Switch, Spst, Off-Mom, Bracket, Sealed; Switch Operation Multicomp Pro MC8AS9P1A1VS2RES

Description
SWITCH, SPST, OFF-MOM, BRACKET, SEALED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST, OFF-MOM, BRACKET, SEALED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, Off-Mom, Bracket, Sealed; Switch Operation Multicomp Pro - 61T7675 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, Off-Mom, Bracket, Sealed; Switch Operation Multicomp Pro
61T7675
Switch, Spst, Off-Mom, Bracket, Sealed; Switch Operation Multicomp Pro 61T7675
SWITCH, SPST, OFF-MOM, BRACKET, SEALED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPST, OFF-MOM, BRACKET, SEALED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T7675
Product Name Switch, Spst, Off-Mom, Bracket, Sealed; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type PC Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Pin
Features RoHS
View Details
Pushbutton - 10151961 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details