multicomp PRO Pushbutton Switch, Spst, 20Vac/dc; Switch Operation Multicomp Pro MC8AS9P1A1M7RES

Description
PUSHBUTTON SWITCH, SPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst, 20Vac/dc; Switch Operation Multicomp Pro - 68X2911 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst, 20Vac/dc; Switch Operation Multicomp Pro
68X2911
Pushbutton Switch, Spst, 20Vac/dc; Switch Operation Multicomp Pro 68X2911
PUSHBUTTON SWITCH, SPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 68X2911
Product Name Pushbutton Switch, Spst, 20Vac/dc; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364686-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Tactile Switches - 486-4287-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details