multicomp PRO Switch, Spst, Off-Mom, R/a, Sealed; Switch Operation Multicomp Pro MC8AS9P1A1M6RES

Description
SWITCH, SPST, OFF-MOM, R/A, SEALED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST, OFF-MOM, R/A, SEALED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, Off-Mom, R/a, Sealed; Switch Operation Multicomp Pro - 61T7674 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, Off-Mom, R/a, Sealed; Switch Operation Multicomp Pro
61T7674
Switch, Spst, Off-Mom, R/a, Sealed; Switch Operation Multicomp Pro 61T7674
SWITCH, SPST, OFF-MOM, R/A, SEALED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPST, OFF-MOM, R/A, SEALED; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:400mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T7674
Product Name Switch, Spst, Off-Mom, R/a, Sealed; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type PC Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AM6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3004JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 923059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details