multicomp PRO Switch, Spst, 0.4Va, 20V, Tht; Switch Operation Multicomp Pro MC8AS9P1A1M2RES

Description
SWITCH, SPST, 0.4VA, 20V, THT; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST, 0.4VA, 20V, THT; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst, 0.4Va, 20V, Tht; Switch Operation Multicomp Pro - 61T7673 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.4Va, 20V, Tht; Switch Operation Multicomp Pro
61T7673
Switch, Spst, 0.4Va, 20V, Tht; Switch Operation Multicomp Pro 61T7673
SWITCH, SPST, 0.4VA, 20V, THT; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SWITCH, SPST, 0.4VA, 20V, THT; Switch Operation:Off-(On); Contact Configuration:SPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:100mA; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 61T7673
Product Name Switch, Spst, 0.4Va, 20V, Tht; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type PC Pin
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3012D12JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 928680 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details