multicomp PRO Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro MC8AS8P1A1M7RES

Description
PUSHBUTTON SWITCH, SPDT, 20VAC/DC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPDT, 20VAC/DC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro - 68X2910 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro
68X2910
Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro 68X2910
PUSHBUTTON SWITCH, SPDT, 20VAC/DC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 20VAC/DC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 68X2910
Product Name Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro
Switch Function On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359541 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details