multicomp PRO Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro MC8AS8P1A1M2RES

Description
PUSHBUTTON SWITCH, SPDT, 20VAC/DC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPDT, 20VAC/DC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro - 68X2908 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro
68X2908
Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro 68X2908
PUSHBUTTON SWITCH, SPDT, 20VAC/DC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 20VAC/DC; Switch Operation:On-(On); Contact Configuration:SPDT; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 68X2908
Product Name Pushbutton Switch, Spdt, 20Vac/dc; Switch Operation Multicomp Pro
Switch Function On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011CF12JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 6208651 - Radwell International
Allen-Bradley / Rockwell Automation
View Details