multicomp PRO Pushbutton Switch, Dpst, 20Vac/dc; Switch Operation Multicomp Pro MC8AD9P1A2M7RES

Description
PUSHBUTTON SWITCH, DPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, DPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Dpst, 20Vac/dc; Switch Operation Multicomp Pro - 68X2907 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpst, 20Vac/dc; Switch Operation Multicomp Pro
68X2907
Pushbutton Switch, Dpst, 20Vac/dc; Switch Operation Multicomp Pro 68X2907
PUSHBUTTON SWITCH, DPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 68X2907
Product Name Pushbutton Switch, Dpst, 20Vac/dc; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Double Pole, Single Throw (DPST); DPST
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359891 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details