multicomp PRO Pushbutton Switch, Dpst, 20Vac/dc; Switch Operation Multicomp Pro MC8AD9P1A2M2RES

Description
PUSHBUTTON SWITCH, DPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, DPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Dpst, 20Vac/dc; Switch Operation Multicomp Pro - 68X2905 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpst, 20Vac/dc; Switch Operation Multicomp Pro
68X2905
Pushbutton Switch, Dpst, 20Vac/dc; Switch Operation Multicomp Pro 68X2905
PUSHBUTTON SWITCH, DPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPST, 20VAC/DC; Switch Operation:Off-(On); Contact Configuration:DPST; Contact Voltage AC Nom:20V; Contact Voltage DC Nom:20V; Contact Current Max:-; Switch Terminals:PC Pin; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 68X2905
Product Name Pushbutton Switch, Dpst, 20Vac/dc; Switch Operation Multicomp Pro
Switch Function Off-(On)
Switching Mechanism Double Pole, Single Throw (DPST); DPST
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2213767-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details