multicomp PRO Cate 6 Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp MC8533-6201

Description
CATE 6 COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CATE 6 COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cate 6 Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp - 93T1287 - Newark, An Avnet Company
Chicago, IL, United States
Cate 6 Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp
93T1287
Cate 6 Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp 93T1287
CATE 6 COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

CATE 6 COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T1287
Product Name Cate 6 Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 8028A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details