multicomp PRO Cate 6 Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp MC8533-6101

Description
CATE 6 COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CATE 6 COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cate 6 Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp - 93T1286 - Newark, An Avnet Company
Chicago, IL, United States
Cate 6 Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp
93T1286
Cate 6 Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp 93T1286
CATE 6 COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

CATE 6 COUPLER, RJ45 JACK 8 POSITION TO RJ45 JACK 8 POSITION; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T1286
Product Name Cate 6 Coupler, Rj45 Jack 8 Position To Rj45 Jack 8 Position; In Line Connector A Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 0040.1161-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details