multicomp PRO Hook Up Wire, 328Ft 0.22Mm2 Copper White; Jacket Material Multicomp Pro MC6A-7/0.2T2-WE-100

Description
HOOK UP WIRE, 328FT 0.22MM2 COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 328FT 0.22MM2 COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 328Ft 0.22Mm2 Copper White; Jacket Material Multicomp Pro - 05M4230 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 328Ft 0.22Mm2 Copper White; Jacket Material Multicomp Pro
05M4230
Hook Up Wire, 328Ft 0.22Mm2 Copper White; Jacket Material Multicomp Pro 05M4230
HOOK UP WIRE, 328FT 0.22MM2 COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 328FT 0.22MM2 COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M4230
Product Name Hook Up Wire, 328Ft 0.22Mm2 Copper White; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details