multicomp PRO Hook Up Wire; Jacket Material Multicomp Pro MC6A-7/0.2T2-RD-100

Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; No. of Max Strands x Strand Size:7 x 0.2mm RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; No. of Max Strands x Strand Size:7 x 0.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Multicomp Pro - 05M4228 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Multicomp Pro
05M4228
Hook Up Wire; Jacket Material Multicomp Pro 05M4228
HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; No. of Max Strands x Strand Size:7 x 0.2mm RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; No. of Max Strands x Strand Size:7 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M4228
Product Name Hook Up Wire; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details