HOOK UP WIRE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; No. of Max Strands x Strand Size:7 x 0.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 05M4226 |
| Product Name | Hook Up Wire; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |