multicomp PRO Hook Up Wire, 328Ft 0.22Mm2 Copper Green; Jacket Material Multicomp Pro MC6A-7/0.2T2-GN-100

Description
HOOK UP WIRE, 328FT 0.22MM2 COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 328FT 0.22MM2 COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 328Ft 0.22Mm2 Copper Green; Jacket Material Multicomp Pro - 05M4224 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 328Ft 0.22Mm2 Copper Green; Jacket Material Multicomp Pro
05M4224
Hook Up Wire, 328Ft 0.22Mm2 Copper Green; Jacket Material Multicomp Pro 05M4224
HOOK UP WIRE, 328FT 0.22MM2 COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 328FT 0.22MM2 COPPER GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M4224
Product Name Hook Up Wire, 328Ft 0.22Mm2 Copper Green; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details