multicomp PRO Hook Up Wire, 328Ft 0.22Mm2 Copper Black; Jacket Material Multicomp Pro MC6A-7/0.2T2-BK-100

Description
HOOK UP WIRE, 328FT 0.22MM2 COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 328FT 0.22MM2 COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 328Ft 0.22Mm2 Copper Black; Jacket Material Multicomp Pro - 05M4222 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 328Ft 0.22Mm2 Copper Black; Jacket Material Multicomp Pro
05M4222
Hook Up Wire, 328Ft 0.22Mm2 Copper Black; Jacket Material Multicomp Pro 05M4222
HOOK UP WIRE, 328FT 0.22MM2 COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 328FT 0.22MM2 COPPER BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M4222
Product Name Hook Up Wire, 328Ft 0.22Mm2 Copper Black; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details