multicomp PRO Hook Up Wire, 328Ft, 0.22Mm2 Copper Blue; Jacket Material Multicomp Pro MC6A-7/0.2T2-BE-100

Description
HOOK UP WIRE, 328FT, 0.22MM2 COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes
Description
HOOK UP WIRE, 328FT, 0.22MM2 COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 328Ft, 0.22Mm2 Copper Blue, features a tinned annealed copper conductor with a cross-sectional area of 0.22 mm². It is insulated with PVC and complies with defence standard 61 - 12 part 6 type 2 and BS4808 class 2. The wire is rated for a maximum operating temperature of 85°C and can handle a nominal current of 1.4A at 70°C and 2A at 25°C. The maximum working voltage is 1kV, and the wire has a nominal overall diameter of 1.2 mm with an insulation thickness of 0.3 mm. This product is suitable for applications requiring reliable performance in a temperature range of -15°C to 85°C.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 328Ft, 0.22Mm2 Copper Blue, features a tinned annealed copper conductor with a cross-sectional area of 0.22 mm². It is insulated with PVC and complies with defence standard 61 - 12 part 6 type 2 and BS4808 class 2. The wire is rated for a maximum operating temperature of 85°C and can handle a nominal current of 1.4A at 70°C and 2A at 25°C. The maximum working voltage is 1kV, and the wire has a nominal overall diameter of 1.2 mm with an insulation thickness of 0.3 mm. This product is suitable for applications requiring reliable performance in a temperature range of -15°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 328Ft, 0.22Mm2 Copper Blue; Jacket Material Multicomp Pro - 05M4221 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 328Ft, 0.22Mm2 Copper Blue; Jacket Material Multicomp Pro
05M4221
Hook Up Wire, 328Ft, 0.22Mm2 Copper Blue; Jacket Material Multicomp Pro 05M4221
HOOK UP WIRE, 328FT, 0.22MM2 COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes

HOOK UP WIRE, 328FT, 0.22MM2 COPPER BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:-; Conductor Area CSA:0.22mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:85°C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M4221
Product Name Hook Up Wire, 328Ft, 0.22Mm2 Copper Blue; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Cables - 1-1474671-7 - Powell Electronics, Inc.
Specs
Cable Type Flat Cable
View Details
3 suppliers
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details