multicomp PRO Conn, Centronic, Rcpt, 36Pos, Solder; No. Of Contacts Multicomp MC60F21

Description
CONN, CENTRONIC, RCPT, 36POS, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts
Description
CONN, CENTRONIC, RCPT, 36POS, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts

Suppliers

Company
Product
Description
Supplier Links
Conn, Centronic, Rcpt, 36Pos, Solder; No. Of Contacts Multicomp - 93X5169 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Centronic, Rcpt, 36Pos, Solder; No. Of Contacts Multicomp
93X5169
Conn, Centronic, Rcpt, 36Pos, Solder; No. Of Contacts Multicomp 93X5169
CONN, CENTRONIC, RCPT, 36POS, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts

CONN, CENTRONIC, RCPT, 36POS, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Centronics; Contact Termination Type:Solder; Product Range:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93X5169
Product Name Conn, Centronic, Rcpt, 36Pos, Solder; No. Of Contacts Multicomp
Connector Type Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details