multicomp PRO Terminal Block Pluggable 16 Position, 24-16Awg; Pitch Spacing Multicomp Pro MC560-38116

Description
TERMINAL BLOCK PLUGGABLE 16 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 16 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 16 Position, 24-16Awg; Pitch Spacing Multicomp Pro - 04R7006 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 16 Position, 24-16Awg; Pitch Spacing Multicomp Pro
04R7006
Terminal Block Pluggable 16 Position, 24-16Awg; Pitch Spacing Multicomp Pro 04R7006
TERMINAL BLOCK PLUGGABLE 16 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 16 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:16Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R7006
Product Name Terminal Block Pluggable 16 Position, 24-16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15539 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.109 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers