multicomp PRO Terminal Block Pluggable 15 Position, 24-16Awg; Pitch Spacing Multicomp Pro MC560-38115

Description
TERMINAL BLOCK PLUGGABLE 15 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:15Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 15 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:15Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 15 Position, 24-16Awg; Pitch Spacing Multicomp Pro - 04R7005 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 15 Position, 24-16Awg; Pitch Spacing Multicomp Pro
04R7005
Terminal Block Pluggable 15 Position, 24-16Awg; Pitch Spacing Multicomp Pro 04R7005
TERMINAL BLOCK PLUGGABLE 15 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:15Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 15 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:15Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R7005
Product Name Terminal Block Pluggable 15 Position, 24-16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Quick Fit Terminal Strip - 4117 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Quick Fit - 250 Tab
# of Contacts 4
View Details
PCB Terminal Blocks with Wire Guard - MSPXX04N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details