multicomp PRO Terminal Block Pluggable 12 Position, 24-16Awg; Pitch Spacing Multicomp Pro MC560-38112

Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 12 Position, 24-16Awg; Pitch Spacing Multicomp Pro - 04R7004 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 24-16Awg; Pitch Spacing Multicomp Pro
04R7004
Terminal Block Pluggable 12 Position, 24-16Awg; Pitch Spacing Multicomp Pro 04R7004
TERMINAL BLOCK PLUGGABLE 12 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R7004
Product Name Terminal Block Pluggable 12 Position, 24-16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.014 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2234/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details