multicomp PRO Terminal Block Pluggable, 2 Position, 24-16Awg; Pitch Spacing Multicomp Pro MC560-38102

Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 2 Position, 24-16Awg; Pitch Spacing Multicomp Pro - 04R6995 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 24-16Awg; Pitch Spacing Multicomp Pro
04R6995
Terminal Block Pluggable, 2 Position, 24-16Awg; Pitch Spacing Multicomp Pro 04R6995
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6995
Product Name Terminal Block Pluggable, 2 Position, 24-16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details