multicomp PRO Terminal Block Pluggable 14 Position, 24-16Awg; Pitch Spacing Multicomp Pro MC520-38114

Description
TERMINAL BLOCK PLUGGABLE 14 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:14Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 14 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:14Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 14 Position, 24-16Awg; Pitch Spacing Multicomp Pro - 04R6992 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 14 Position, 24-16Awg; Pitch Spacing Multicomp Pro
04R6992
Terminal Block Pluggable 14 Position, 24-16Awg; Pitch Spacing Multicomp Pro 04R6992
TERMINAL BLOCK PLUGGABLE 14 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:14Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 14 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:14Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6992
Product Name Terminal Block Pluggable 14 Position, 24-16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-04D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details