multicomp PRO Terminal Block Pluggable, 9 Position, 24-16Awg; Pitch Spacing Multicomp Pro MC520-38109

Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 9 Position, 24-16Awg; Pitch Spacing Multicomp Pro - 04R6987 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 9 Position, 24-16Awg; Pitch Spacing Multicomp Pro
04R6987
Terminal Block Pluggable, 9 Position, 24-16Awg; Pitch Spacing Multicomp Pro 04R6987
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6987
Product Name Terminal Block Pluggable, 9 Position, 24-16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.74 - Screw terminal (Plate clamp) socket - 9474 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.055 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2002-2437 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers