multicomp PRO Terminal Block Pluggable, 8 Position, 24-16Awg; Pitch Spacing Multicomp Pro MC520-38108

Description
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 8 Position, 24-16Awg; Pitch Spacing Multicomp Pro - 04R6986 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 8 Position, 24-16Awg; Pitch Spacing Multicomp Pro
04R6986
Terminal Block Pluggable, 8 Position, 24-16Awg; Pitch Spacing Multicomp Pro 04R6986
TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 8 POSITION, 24-16AWG; Pitch Spacing:3.81mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:8A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6986
Product Name Terminal Block Pluggable, 8 Position, 24-16Awg; Pitch Spacing Multicomp Pro
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2001-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details