multicomp PRO Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro MC514-1010

Description
CONNECTOR, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Dual Jack; Coaxial Termination:Surface Mount Straddle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Dual Jack; Coaxial Termination:Surface Mount Straddle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro - 94T6852 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro
94T6852
Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro 94T6852
CONNECTOR, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Dual Jack; Coaxial Termination:Surface Mount Straddle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONNECTOR, SMA, JACK, 50 OHM, PCB; Connector Type:SMA Coaxial; Connector Body Style:Straight Dual Jack; Coaxial Termination:Surface Mount Straddle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 94T6852
Product Name Connector, Sma, Jack, 50 Ohm, Pcb; Connector Type Multicomp Pro
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details
BNC Male, RG59/U, RG62B/U - 8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
View Details
Coaxial Adapters - P214E8 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details