multicomp PRO D Sub Cover, Size Db, 25 Position, Zinc Alloy; Product Range Multicomp Pro MC45000

Description
D SUB COVER, SIZE DB, 25 POSITION, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DB, 25 POSITION, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Db, 25 Position, Zinc Alloy; Product Range Multicomp Pro - 90W1568 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Db, 25 Position, Zinc Alloy; Product Range Multicomp Pro
90W1568
D Sub Cover, Size Db, 25 Position, Zinc Alloy; Product Range Multicomp Pro 90W1568
D SUB COVER, SIZE DB, 25 POSITION, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB COVER, SIZE DB, 25 POSITION, ZINC ALLOY; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90W1568
Product Name D Sub Cover, Size Db, 25 Position, Zinc Alloy; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details