multicomp PRO Terminal Block Pluggable 16 Position, 26-16Awg; Pitch Spacing Multicomp Pro MC420-35016

Description
TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 16 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6979 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 16 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6979
Terminal Block Pluggable 16 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6979
TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 16 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6979
Product Name Terminal Block Pluggable 16 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2216.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details