multicomp PRO Terminal Block Pluggable 12 Position, 26-16Awg; Pitch Spacing Multicomp Pro MC420-35012

Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE 12 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable 12 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6978 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 12 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6978
Terminal Block Pluggable 12 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6978
TERMINAL BLOCK PLUGGABLE 12 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE 12 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6978
Product Name Terminal Block Pluggable 12 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15242 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details