multicomp PRO Terminal Block Pluggable, 9 Position, 26-16Awg; Pitch Spacing Multicomp Pro MC420-35009

Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 9 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6975 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 9 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6975
Terminal Block Pluggable, 9 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6975
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6975
Product Name Terminal Block Pluggable, 9 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Thru-Hole Turret Terminal Board - 15509 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.067 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers