multicomp PRO Terminal Block Pluggable, 2 Position, 26-16Awg; Pitch Spacing Multicomp Pro MC420-35002

Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 2 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6972 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6972
Terminal Block Pluggable, 2 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6972
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6972
Product Name Terminal Block Pluggable, 2 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.209 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers