multicomp PRO Static Shielding Bag, Metal-In, Zip; Bag Type Multicomp MC36500

Description
STATIC SHIELDING BAG, METAL-IN, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:4"; Length - Metric:101mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:4" RoHS Compliant: Yes
Datasheet
Description
STATIC SHIELDING BAG, METAL-IN, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:4"; Length - Metric:101mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, Metal-In, Zip; Bag Type Multicomp - 46T4380 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Metal-In, Zip; Bag Type Multicomp
46T4380
Static Shielding Bag, Metal-In, Zip; Bag Type Multicomp 46T4380
STATIC SHIELDING BAG, METAL-IN, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:4"; Length - Metric:101mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:4" RoHS Compliant: Yes

STATIC SHIELDING BAG, METAL-IN, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:4"; Length - Metric:101mm; Width - Imperial:4"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; Height:4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 46T4380
Product Name Static Shielding Bag, Metal-In, Zip; Bag Type Multicomp
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details