multicomp PRO Axial Fan, 80Mm, 12Vdc, 53Cfm, 48Dba; Supply Voltage Vdc Multicomp MC36372

Description
AXIAL FAN, 80MM, 12VDC, 53CFM, 48DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:53CFM; Noise Rating:48dBA; Power Rating:-; Rated Speed:4600rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 53CFM, 48DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:53CFM; Noise Rating:48dBA; Power Rating:-; Rated Speed:4600rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 53Cfm, 48Dba; Supply Voltage Vdc Multicomp - 86X1634 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 53Cfm, 48Dba; Supply Voltage Vdc Multicomp
86X1634
Axial Fan, 80Mm, 12Vdc, 53Cfm, 48Dba; Supply Voltage Vdc Multicomp 86X1634
AXIAL FAN, 80MM, 12VDC, 53CFM, 48DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:53CFM; Noise Rating:48dBA; Power Rating:-; Rated Speed:4600rpm RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 53CFM, 48DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:20mm; Bearing Type:Vapo Bearing; Air Flow - CFM:53CFM; Noise Rating:48dBA; Power Rating:-; Rated Speed:4600rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 86X1634
Product Name Axial Fan, 80Mm, 12Vdc, 53Cfm, 48Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 460 volts
Nominal Power 170 watts
View Details