multicomp PRO Axial Fan, 60Mm, 24Vdc, 36Cfm, 44Dba; Supply Voltage Vdc Multicomp MC36371

Description
AXIAL FAN, 60MM, 24VDC, 36CFM, 44DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 24VDC, 36CFM, 44DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 24Vdc, 36Cfm, 44Dba; Supply Voltage Vdc Multicomp - 86X1633 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc, 36Cfm, 44Dba; Supply Voltage Vdc Multicomp
86X1633
Axial Fan, 60Mm, 24Vdc, 36Cfm, 44Dba; Supply Voltage Vdc Multicomp 86X1633
AXIAL FAN, 60MM, 24VDC, 36CFM, 44DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC, 36CFM, 44DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 86X1633
Product Name Axial Fan, 60Mm, 24Vdc, 36Cfm, 44Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RBK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details