multicomp PRO Axial Fan, 60Mm, 12Vdc, 36Cfm, 44Dba; Supply Voltage Vdc Multicomp MC36370

Description
AXIAL FAN, 60MM, 12VDC, 36CFM, 44DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 36CFM, 44DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 36Cfm, 44Dba; Supply Voltage Vdc Multicomp - 86X1632 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 36Cfm, 44Dba; Supply Voltage Vdc Multicomp
86X1632
Axial Fan, 60Mm, 12Vdc, 36Cfm, 44Dba; Supply Voltage Vdc Multicomp 86X1632
AXIAL FAN, 60MM, 12VDC, 36CFM, 44DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 36CFM, 44DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:36CFM; Noise Rating:44dBA; Power Rating:-; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 86X1632
Product Name Axial Fan, 60Mm, 12Vdc, 36Cfm, 44Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Axial Fans - 1444138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 131 SCFM (223 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 48 V, 60W Stego - 24T1245 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details