multicomp PRO Axial Fan, 40Mm, 5Vdc, 5.5Cfm, 25.7Dba; Supply Voltage Vdc Multicomp MC36369

Description
AXIAL FAN, 40MM, 5VDC, 5.5CFM, 25.7DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:25.7dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 5VDC, 5.5CFM, 25.7DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:25.7dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 5Vdc, 5.5Cfm, 25.7Dba; Supply Voltage Vdc Multicomp - 86X1631 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 5.5Cfm, 25.7Dba; Supply Voltage Vdc Multicomp
86X1631
Axial Fan, 40Mm, 5Vdc, 5.5Cfm, 25.7Dba; Supply Voltage Vdc Multicomp 86X1631
AXIAL FAN, 40MM, 5VDC, 5.5CFM, 25.7DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:25.7dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 5.5CFM, 25.7DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.5CFM; Noise Rating:25.7dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 86X1631
Product Name Axial Fan, 40Mm, 5Vdc, 5.5Cfm, 25.7Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH40000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 11.71 inch (297 mm)
View Details
Axial Fans - 1442046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 100W Rohs Compliant Stego - 70M7861 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details