multicomp PRO Axial Fan, 40Mm, 5Vdc, 5.9Cfm, 29.9Dba; Supply Voltage Vdc Multicomp MC36368

Description
AXIAL FAN, 40MM, 5VDC, 5.9CFM, 29.9DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.9CFM; Noise Rating:29.9dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 40MM, 5VDC, 5.9CFM, 29.9DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.9CFM; Noise Rating:29.9dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 40Mm, 5Vdc, 5.9Cfm, 29.9Dba; Supply Voltage Vdc Multicomp - 86X1630 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 5.9Cfm, 29.9Dba; Supply Voltage Vdc Multicomp
86X1630
Axial Fan, 40Mm, 5Vdc, 5.9Cfm, 29.9Dba; Supply Voltage Vdc Multicomp 86X1630
AXIAL FAN, 40MM, 5VDC, 5.9CFM, 29.9DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.9CFM; Noise Rating:29.9dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 5.9CFM, 29.9DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:6mm; Bearing Type:Vapo Bearing; Air Flow - CFM:5.9CFM; Noise Rating:29.9dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 86X1630
Product Name Axial Fan, 40Mm, 5Vdc, 5.9Cfm, 29.9Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details